Microchip Technology, Inc. Digital Potentiometers MCP4542-103E/MS

Description
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote
Description
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP454X series digital potentiometer features a 10kΩ end-to-end resistance and is designed for I2C control. It offers a 7-bit resolution with 128 steps and supports both potentiometer and rheostat configurations. The device operates within a supply voltage range of 2.7V to 5.5V and has a typical wiper resistance of 75Ω. It includes nonvolatile memory for automatic recall of wiper settings and WiperLock,Ñ¢ technology for securing calibration settings. The MCP454X series is suitable for applications requiring low power consumption, with a typical inactive current of 2.5µA, and operates over an extended temperature range of -40°C to +125°C. The device is RoHS compliant and comes in an MSOP-8 package.

Datasheet Summary
Powered by GS/AI

The MCP454X series digital potentiometer features a 10kΩ end-to-end resistance and is designed for I2C control. It offers a 7-bit resolution with 128 steps and supports both potentiometer and rheostat configurations. The device operates within a supply voltage range of 2.7V to 5.5V and has a typical wiper resistance of 75Ω. It includes nonvolatile memory for automatic recall of wiper settings and WiperLock,Ñ¢ technology for securing calibration settings. The MCP454X series is suitable for applications requiring low power consumption, with a typical inactive current of 2.5µA, and operates over an extended temperature range of -40°C to +125°C. The device is RoHS compliant and comes in an MSOP-8 package.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4542-103E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4542-103E/MS-ND
Digital Potentiometers MCP4542-103E/MS-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4542-103E/MS
10KOHM Digital Potentiometer 717-MCP4542-103E/MS
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4542-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4542-103E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4542-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4542-103E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1366625-MCP4542-103E/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1366625-MCP4542-103E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1366625-MCP4542-103E/MS
Win Source Part Number: 1366625-MCP4542-103E /MS Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Features: Selectable Address Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Base Product Number: MCP4542 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Configuration: Rheostat Number of Circuits: 1 Resistance (Ohms): 10k Interface: I²C Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75

Win Source Part Number: 1366625-MCP4542-103E/MS
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: Selectable Address
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MCP4542
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Configuration: Rheostat
Number of Circuits: 1
Resistance (Ohms): 10k
Interface: I²C
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4542-103E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4542-103E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4542-103E/MS
IC DGTL POT 10KOHM 129TAP 8MSOP

IC DGTL POT 10KOHM 129TAP 8MSOP

Supplier's Site
Digital Potentiometers - MCP4542-103E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4542-103E/MS
Digital Potentiometers MCP4542-103E/MS
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4542-103E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4542-103E/MS
Data Acquisition - Digital Potentiometers MCP4542-103E/MS
IC DGTL POT 10KOHM 129TAP 8MSOP

IC DGTL POT 10KOHM 129TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometer 10Kohm, 128, Signal Msop-8; End To End Resistance Microchip - 77M2876 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer 10Kohm, 128, Signal Msop-8; End To End Resistance Microchip
77M2876
Digital Potentiometer 10Kohm, 128, Signal Msop-8; End To End Resistance Microchip 77M2876
DIGITAL POTENTIOMETER 10KOHM, 128, SIGNAL MSOP-8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER 10KOHM, 128, SIGNAL MSOP-8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4542-103E/MS-ND 717-MCP4542-103E/MS 1366625-MCP4542-103E/MS MCP4542-103E/MS MCP4542-103E/MS MCP4542-103E/MS 77M2876
Product Name Digital Potentiometers 10KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometer 10Kohm, 128, Signal Msop-8; End To End Resistance Microchip
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details