IC DGTL POT 50KOHM 129TAP 8MSOP
IC DGTL POT 50KOHM 129TAP 8MSOP
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4541T-503E/MSVAO | MCP4541T-503E/MSVAO | MCP4541T-503E/MSVAO |
| Product Name | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % |