Microchip Technology, Inc. Digital Potentiometers MCP4541T-503E/MS

Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4541T-503E/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4541T-503E/MSDKR-ND
Digital Potentiometers MCP4541T-503E/MSDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4541T-503E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4541T-503E/MSCT-ND
Digital Potentiometers MCP4541T-503E/MSCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4541T-503E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4541T-503E/MSTR-ND
Digital Potentiometers MCP4541T-503E/MSTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4541T-503E/MS
884208-MCP4541T-503E/MS
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4541T-503E/MS 884208-MCP4541T-503E/MS
Manufacturer: Microchip Technology Win Source Part Number: 884208-MCP4541T-503E /MS Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4541 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4541T-503E/MS-ND, MCP4541T-503E/MSTR, MCP4541T-503E/MSCT, MCP4541T-503E/MSDKR

Manufacturer: Microchip Technology
Win Source Part Number: 884208-MCP4541T-503E/MS
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4541
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4541T-503E/MS-ND, MCP4541T-503E/MSTR, MCP4541T-503E/MSCT, MCP4541T-503E/MSDKR

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4541T-503E/MS
50KOHM Digital Potentiometer 717-MCP4541T-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP Product overview: MCP4541T-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4541T-503E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 129TAP 8MSOP Product overview: MCP4541T-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4541T-503E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4541T-503E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4541T-503E/MS
Data Acquisition - Digital Potentiometers MCP4541T-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4541T-503E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4541T-503E/MS
Digital Potentiometers MCP4541T-503E/MS
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4541T-503E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4541T-503E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4541T-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4541T-503E/MSDKR-ND 884208-MCP4541T-503E/MS 717-MCP4541T-503E/MS MCP4541T-503E/MS MCP4541T-503E/MS MCP4541T-503E/MS
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4541T-503E/MS 50KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details