Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
IC DGT POT 5KOHM 129TAP 8DFN
IC DGT POT 5KOHM 129TAP 8DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4541T-502E/MFTR-ND | MCP4541T-502E/MF | MCP4541T-502E/MF | MCP4541T-502E/MF |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |