Microchip Technology, Inc. 10KOHM Digital Potentiometer MCP4541T-103E/MF

Description
IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4541T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4541T-103E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4541T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4541T-103E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4541T-103E/MF
10KOHM Digital Potentiometer 717-MCP4541T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4541T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4541T-103E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4541T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4541T-103E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4541T-103E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4541T-103E/MFTR-ND
Digital Potentiometers MCP4541T-103E/MFTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4541T-103E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4541T-103E/MFDKR-ND
Digital Potentiometers MCP4541T-103E/MFDKR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4541T-103E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4541T-103E/MFCT-ND
Digital Potentiometers MCP4541T-103E/MFCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4541T-103E/MF
844039-MCP4541T-103E/MF
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4541T-103E/MF 844039-MCP4541T-103E/MF
Manufacturer: Microchip Technology Win Source Part Number: 844039-MCP4541T-103E /MF Features: Digital Potentiometer Ohm 1 Circuit Taps Interface Package: Reel - TR Family Name: MCP4541 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4541T103EMF, MCP4541T-103E/MFTR, MCP4541T-103E/MFCT, MCP4541T-103E/MFDKR

Manufacturer: Microchip Technology
Win Source Part Number: 844039-MCP4541T-103E/MF
Features: Digital Potentiometer Ohm 1 Circuit Taps Interface
Package: Reel - TR
Family Name: MCP4541
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4541T103EMF, MCP4541T-103E/MFTR, MCP4541T-103E/MFCT, MCP4541T-103E/MFDKR

Buy Now Datasheet
Digital Potentiometers - MCP4541T-103E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4541T-103E/MF
Digital Potentiometers MCP4541T-103E/MF
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4541T-103E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4541T-103E/MF
Data Acquisition - Digital Potentiometers MCP4541T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN

IC DGT POT 10KOHM 129TAP 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4541T-103E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4541T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4541T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN

IC DGT POT 10KOHM 129TAP 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4541T-103E/MF MCP4541T-103E/MFTR-ND 844039-MCP4541T-103E/MF MCP4541T-103E/MF MCP4541T-103E/MF MCP4541T-103E/MF
Product Name 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4541T-103E/MF Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details