Microchip Technology, Inc. End To End Resistance Microchip MCP4541-503E/MS.

Description
End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End To End Resistance Microchip - 14AC9581 - Newark, An Avnet Company
Chicago, IL, United States
End To End Resistance Microchip
14AC9581
End To End Resistance Microchip 14AC9581
End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AC9581
Product Name End To End Resistance Microchip
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers