Microchip Technology, Inc. Digital Potentiometers MCP4532T-503E/MS

Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4532T-503E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4532T-503E/MSCT-ND
Digital Potentiometers MCP4532T-503E/MSCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4532T-503E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4532T-503E/MSTR-ND
Digital Potentiometers MCP4532T-503E/MSTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4532T-503E/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4532T-503E/MSDKR-ND
Digital Potentiometers MCP4532T-503E/MSDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4532T-503E/MS
50KOHM Digital Potentiometer 717-MCP4532T-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP Product overview: MCP4532T-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532T-503E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 129TAP 8MSOP Product overview: MCP4532T-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532T-503E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4532T-503E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4532T-503E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4532T-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4532T-503E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4532T-503E/MS
Data Acquisition - Digital Potentiometers MCP4532T-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4532T-503E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4532T-503E/MS
Digital Potentiometers MCP4532T-503E/MS
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4532T-503E/MSCT-ND 717-MCP4532T-503E/MS MCP4532T-503E/MS MCP4532T-503E/MS MCP4532T-503E/MS
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers