IC DGT POT 50KOHM 129TAP 8DFN Product overview: MCP4532T-503E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532T-503E/MF
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
IC DGT POT 50KOHM 129TAP 8DFN
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)
IC DGT POT 50KOHM 129TAP 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4532T-503E/MF | MCP4532T-503E/MFCT-ND | MCP4532T-503E/MF | MCP4532T-503E/MF | MCP4532T-503E/MF |
| Product Name | 50KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat |