Microchip Technology, Inc. 10KOHM Digital Potentiometer MCP4532T-103E/MS

Description
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4532T-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532T-103E/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4532T-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532T-103E/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4532T-103E/MS
10KOHM Digital Potentiometer 717-MCP4532T-103E/MS
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4532T-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532T-103E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4532T-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532T-103E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4532T-103E/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4532T-103E/MSDKR-ND
Digital Potentiometers MCP4532T-103E/MSDKR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4532T-103E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4532T-103E/MSCT-ND
Digital Potentiometers MCP4532T-103E/MSCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4532T-103E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4532T-103E/MSTR-ND
Digital Potentiometers MCP4532T-103E/MSTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4532T-103E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4532T-103E/MS
Digital Potentiometers MCP4532T-103E/MS
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4532T-103E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4532T-103E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4532T-103E/MS
IC DGTL POT 10KOHM 129TAP 8MSOP

IC DGTL POT 10KOHM 129TAP 8MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4532T-103E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4532T-103E/MS
Data Acquisition - Digital Potentiometers MCP4532T-103E/MS
IC DGTL POT 10KOHM 129TAP 8MSOP

IC DGTL POT 10KOHM 129TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-MCP4532T-103E/MS MCP4532T-103E/MSDKR-ND MCP4532T-103E/MS MCP4532T-103E/MS MCP4532T-103E/MS
Product Name 10KOHM Digital Potentiometer Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers