Microchip Technology, Inc. Digital Potentiometers MCP4532-104E/MS

Description
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4532-104E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4532-104E/MS-ND
Digital Potentiometers MCP4532-104E/MS-ND
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 100k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4532-104E/MS - 058329-MCP4532-104E/MS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4532-104E/MS
058329-MCP4532-104E/MS
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4532-104E/MS 058329-MCP4532-104E/MS
Manufacturer: Microchip Technology Win Source Part Number: 058329-MCP4532-104E/ MS Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Memory Type: Volatile Resistance (Ohms): 100k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058329-MCP4532-104E/MS
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4532-104E/MS
100KOHM Digital Potentiometer 717-MCP4532-104E/MS
IC DGTL POT 100KOHM 129TAP 8MSOP Product overview: MCP4532-104E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532-104E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 129TAP 8MSOP Product overview: MCP4532-104E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4532-104E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4532-104E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4532-104E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4532-104E/MS
IC DGTL POT 100KOHM 129TAP 8MSOP

IC DGTL POT 100KOHM 129TAP 8MSOP

Supplier's Site
Digital Potentiometer, 100Kohm, 129Steps, Single, Msop8; End To End Resistance Microchip - 77M2853 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 100Kohm, 129Steps, Single, Msop8; End To End Resistance Microchip
77M2853
Digital Potentiometer, 100Kohm, 129Steps, Single, Msop8; End To End Resistance Microchip 77M2853
DIGITAL POTENTIOMETER, 100kohm, 129STEPS, Single, MSOP8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 100kohm, 129STEPS, Single, MSOP8; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4532-104E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4532-104E/MS
Data Acquisition - Digital Potentiometers MCP4532-104E/MS
IC DGTL POT 100KOHM 129TAP 8MSOP

IC DGTL POT 100KOHM 129TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4532-104E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4532-104E/MS
Digital Potentiometers MCP4532-104E/MS
Digital Potentiometer 100k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 100k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4532-104E/MS-ND 058329-MCP4532-104E/MS 717-MCP4532-104E/MS MCP4532-104E/MS 77M2853 MCP4532-104E/MS MCP4532-104E/MS
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4532-104E/MS 100KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometer, 100Kohm, 129Steps, Single, Msop8; End To End Resistance Microchip Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details