Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package: Tape & Reel (TR)
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature: -40°C ~ 125°C
Features: Selectable Address
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4531T-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4531T-103E/MS
IC DGTL POT 10KOHM 129TAP 8MSOP
IC DGTL POT 10KOHM 129TAP 8MSOP
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4531T-103E/MSDKR-ND | 717-MCP4531T-103E/MS | MCP4531T-103E/MS | MCP4531T-103E/MS | MCP4531T-103E/MS | |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) Data Acquisition Digital Potentiometers | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |