Microchip Technology, Inc. Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers MCP4531T-103E/MF

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Taper: Linear Configuration: Potentiometer Number of Circuits: 1 Tolerance: Selectable Address Supplier Device Package: 8-DFN (3x3) Package / Case: 8-VDFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Taper: Linear Configuration: Potentiometer Number of Circuits: 1 Tolerance: Selectable Address Supplier Device Package: 8-DFN (3x3) Package / Case: 8-VDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers
Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Taper: Linear Configuration: Potentiometer Number of Circuits: 1 Tolerance: Selectable Address Supplier Device Package: 8-DFN (3x3) Package / Case: 8-VDFN Exposed Pad

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Taper: Linear
Configuration: Potentiometer
Number of Circuits: 1
Tolerance: Selectable Address
Supplier Device Package: 8-DFN (3x3)
Package / Case: 8-VDFN Exposed Pad

Buy Now Datasheet
Digital Potentiometers - MCP4531T-103E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4531T-103E/MFDKR-ND
Digital Potentiometers MCP4531T-103E/MFDKR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4531T-103E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4531T-103E/MFCT-ND
Digital Potentiometers MCP4531T-103E/MFCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4531T-103E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4531T-103E/MFTR-ND
Digital Potentiometers MCP4531T-103E/MFTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4531T-103E/MF
10KOHM Digital Potentiometer 717-MCP4531T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4531T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4531T-103E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4531T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4531T-103E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4531T-103E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4531T-103E/MF
Data Acquisition - Digital Potentiometers MCP4531T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN

IC DGT POT 10KOHM 129TAP 8DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4531T-103E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4531T-103E/MF
Digital Potentiometers MCP4531T-103E/MF
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4531T-103E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4531T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4531T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN

IC DGT POT 10KOHM 129TAP 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4531T-103E/MFDKR-ND 717-MCP4531T-103E/MF MCP4531T-103E/MF MCP4531T-103E/MF MCP4531T-103E/MF
Product Name Integrated Circuits (ICs) Data Acquisition- Digital Potentiometers Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details