Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
IC DGTL POT 50KOHM 129TAP 8MSOP
IC DGTL POT 50KOHM 129TAP 8MSOP
DIGITAL POTENTIOMETER, 50kohm, 129STEPS, Single, MSOP8; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4531-503E/MS-ND | MCP4531-503E/MS | MCP4531-503E/MS | MCP4531-503E/MS | 77M2843 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 50Kohm, 129Steps, Single, Msop8; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts |