Microchip Technology, Inc. Digital Potentiometers MCP4531-502E/MS

Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4531-502E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4531-502E/MS-ND
Digital Potentiometers MCP4531-502E/MS-ND
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4531-502E/MS
5KOHM Digital Potentiometer 717-MCP4531-502E/MS
IC DGTL POT 5KOHM 129TAP 8MSOP Product overview: MCP4531-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4531-502E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 129TAP 8MSOP Product overview: MCP4531-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4531-502E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4531-502E/MS
1075101-MCP4531-502E/MS
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4531-502E/MS 1075101-MCP4531-502E/MS
Manufacturer: Microchip Technology Win Source Part Number: 1075101-MCP4531-502E /MS Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 5k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075101-MCP4531-502E/MS
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4531-502E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4531-502E/MS
Data Acquisition - Digital Potentiometers MCP4531-502E/MS
IC DGTL POT 5KOHM 129TAP 8MSOP

IC DGTL POT 5KOHM 129TAP 8MSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4531-502E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4531-502E/MS
Digital Potentiometers MCP4531-502E/MS
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4531-502E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4531-502E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4531-502E/MS
IC DGTL POT 5KOHM 129TAP 8MSOP

IC DGTL POT 5KOHM 129TAP 8MSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4531-502E/MS-ND 717-MCP4531-502E/MS 1075101-MCP4531-502E/MS MCP4531-502E/MS MCP4531-502E/MS MCP4531-502E/MS
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4531-502E/MS Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details