Microchip Technology, Inc. Digital Potentiometers MCP4462T-502E/ST

Description
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4462T-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4462T-502E/ST-ND
Digital Potentiometers MCP4462T-502E/ST-ND
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4462T-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4462T-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4462T-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4462T-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4462T-502E/ST
Digital Potentiometers MCP4462T-502E/ST
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4462T-502E/ST
Data Acquisition - Digital Potentiometers MCP4462T-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4462T-502E/ST-ND MCP4462T-502E/ST MCP4462T-502E/ST MCP4462T-502E/ST
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details