Microchip Technology, Inc. 5KOHM Digital Potentiometer MCP4462-502E/ST

Description
IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4462-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4462-502E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4462-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4462-502E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KOHM Digital Potentiometer - 717-MCP4462-502E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4462-502E/ST
5KOHM Digital Potentiometer 717-MCP4462-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4462-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4462-502E/ST can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4462-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4462-502E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1366639-MCP4462-502E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1366639-MCP4462-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1366639-MCP4462-502E/ST
Win Source Part Number: 1366639-MCP4462-502E /ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: WiperLock™ Package: Tube Product Status: Active Features: Mute, Selectable Address Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: MCP4462 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Configuration: Rheostat Number of Circuits: 4 Resistance (Ohms): 5k Interface: I²C Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75

Win Source Part Number: 1366639-MCP4462-502E/ST
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: WiperLock™
Package: Tube
Product Status: Active
Features: Mute, Selectable Address
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: MCP4462
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Configuration: Rheostat
Number of Circuits: 4
Resistance (Ohms): 5k
Interface: I²C
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75

Buy Now Datasheet
Digital Potentiometers - MCP4462-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4462-502E/ST-ND
Digital Potentiometers MCP4462-502E/ST-ND
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4462-502E/ST
Data Acquisition - Digital Potentiometers MCP4462-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site Datasheet
IC DGTL POT 5KOHM 257TAP 14TSSOP - 536-MCP4462-502E/ST - Utmel Electronic Limited
Hong Kong, China
IC DGTL POT 5KOHM 257TAP 14TSSOP
536-MCP4462-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP 536-MCP4462-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4462-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4462-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4462-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4462-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4462-502E/ST
Digital Potentiometers MCP4462-502E/ST
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 717-MCP4462-502E/ST 1366639-MCP4462-502E/ST MCP4462-502E/ST-ND MCP4462-502E/ST 536-MCP4462-502E/ST MCP4462-502E/ST MCP4462-502E/ST
Product Name 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers IC DGTL POT 5KOHM 257TAP 14TSSOP Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP; Surface Mount Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details