Microchip Technology, Inc. Digital Potentiometers MCP4461T-503E/ST

Description
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4461T-503E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4461T-503E/ST-ND
Digital Potentiometers MCP4461T-503E/ST-ND
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4461T-503E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4461T-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4461T-503E/ST
IC DGT POT 50KOHM 257TAP 20TSSOP

IC DGT POT 50KOHM 257TAP 20TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4461T-503E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4461T-503E/ST
Data Acquisition - Digital Potentiometers MCP4461T-503E/ST
IC DGT POT 50KOHM 257TAP 20TSSOP

IC DGT POT 50KOHM 257TAP 20TSSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4461T-503E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4461T-503E/ST
Digital Potentiometers MCP4461T-503E/ST
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4461T-503E/ST-ND MCP4461T-503E/ST MCP4461T-503E/ST MCP4461T-503E/ST
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details