Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4461T-503E/ML MCP4461T-503E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 926690-MCP4461T-503E /ML Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4461 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926690-MCP4461T-503E /ML Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4461 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4461T-503E/ML
926690-MCP4461T-503E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4461T-503E/ML 926690-MCP4461T-503E/ML
Manufacturer: Microchip Technology Win Source Part Number: 926690-MCP4461T-503E /ML Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4461 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926690-MCP4461T-503E/ML
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4461
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4461T-503E/ML
50KOHM Digital Potentiometer 717-MCP4461T-503E/ML
IC DGTL POT 50KOHM 257TAP 20QFN Product overview: MCP4461T-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461T-503E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 257TAP 20QFN Product overview: MCP4461T-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461T-503E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4461T-503E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4461T-503E/ML-ND
Digital Potentiometers MCP4461T-503E/ML-ND
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4461T-503E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4461T-503E/ML
Data Acquisition - Digital Potentiometers MCP4461T-503E/ML
IC DGTL POT 50KOHM 257TAP 20QFN

IC DGTL POT 50KOHM 257TAP 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4461T-503E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4461T-503E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4461T-503E/ML
IC DGTL POT 50KOHM 257TAP 20QFN

IC DGTL POT 50KOHM 257TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP4461T-503E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4461T-503E/ML
Digital Potentiometers MCP4461T-503E/ML
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 926690-MCP4461T-503E/ML 717-MCP4461T-503E/ML MCP4461T-503E/ML-ND MCP4461T-503E/ML MCP4461T-503E/ML MCP4461T-503E/ML
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4461T-503E/ML 50KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers