Microchip Technology, Inc. 5KOHM Digital Potentiometer MCP4461T-502E/ST

Description
IC DGTL POT 5KOHM 257TAP 20TSSOP Product overview: MCP4461T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461T-502E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 5KOHM 257TAP 20TSSOP Product overview: MCP4461T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461T-502E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KOHM Digital Potentiometer - 717-MCP4461T-502E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4461T-502E/ST
5KOHM Digital Potentiometer 717-MCP4461T-502E/ST
IC DGTL POT 5KOHM 257TAP 20TSSOP Product overview: MCP4461T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461T-502E/ST can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 257TAP 20TSSOP Product overview: MCP4461T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461T-502E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4461T-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4461T-502E/ST-ND
Digital Potentiometers MCP4461T-502E/ST-ND
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4461T-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4461T-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4461T-502E/ST
IC DGTL POT 5KOHM 257TAP 20TSSOP

IC DGTL POT 5KOHM 257TAP 20TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4461T-502E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4461T-502E/ST
Data Acquisition - Digital Potentiometers MCP4461T-502E/ST
IC DGTL POT 5KOHM 257TAP 20TSSOP

IC DGTL POT 5KOHM 257TAP 20TSSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4461T-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4461T-502E/ST
Digital Potentiometers MCP4461T-502E/ST
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4461T-502E/ST MCP4461T-502E/ST-ND MCP4461T-502E/ST MCP4461T-502E/ST MCP4461T-502E/ST
Product Name 5KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 20-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers