IC DGT POT 50KOHM 257TAP 20TSSOP Product overview: MCP4461-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461-503E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884202-MCP4461-503E/
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP4461
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
IC DGT POT 50KOHM 257TAP 20TSSOP
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
IC DGT POT 50KOHM 257TAP 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4461-503E/ST | 884202-MCP4461-503E/ST | MCP4461-503E/ST-ND | MCP4461-503E/ST | MCP4461-503E/ST | MCP4461-503E/ST |
| Product Name | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4461-503E/ST | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |