Microchip Technology, Inc. Digital Potentiometers MCP4461-104E/ML

Description
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4461-104E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4461-104E/ML-ND
Digital Potentiometers MCP4461-104E/ML-ND
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4461-104E/ML
884201-MCP4461-104E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4461-104E/ML 884201-MCP4461-104E/ML
Manufacturer: Microchip Technology Win Source Part Number: 884201-MCP4461-104E/ ML Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP4461 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884201-MCP4461-104E/ML
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP4461
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4461-104E/ML
100KOHM Digital Potentiometer 717-MCP4461-104E/ML
IC DGT POT 100KOHM 257TAP 20QFN Product overview: MCP4461-104E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461-104E/ML can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 257TAP 20QFN Product overview: MCP4461-104E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461-104E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4461-104E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4461-104E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4461-104E/ML
IC DGT POT 100KOHM 257TAP 20QFN

IC DGT POT 100KOHM 257TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP4461-104E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4461-104E/ML
Digital Potentiometers MCP4461-104E/ML
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Digital Potentiometer, 100Kohm, 257Steps, Quad, Qfn-20; End To End Resistance Microchip - 91R2873 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 100Kohm, 257Steps, Quad, Qfn-20; End To End Resistance Microchip
91R2873
Digital Potentiometer, 100Kohm, 257Steps, Quad, Qfn-20; End To End Resistance Microchip 91R2873
DIGITAL POTENTIOMETER, 100kohm, 257STEPS, QUAD, QFN-20; End To End Resistance:100kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 100kohm, 257STEPS, QUAD, QFN-20; End To End Resistance:100kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4461-104E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4461-104E/ML
Data Acquisition - Digital Potentiometers MCP4461-104E/ML
IC DGT POT 100KOHM 257TAP 20QFN

IC DGT POT 100KOHM 257TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4461-104E/ML-ND 884201-MCP4461-104E/ML 717-MCP4461-104E/ML MCP4461-104E/ML MCP4461-104E/ML 91R2873 MCP4461-104E/ML
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4461-104E/ML 100KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometer, 100Kohm, 257Steps, Quad, Qfn-20; End To End Resistance Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details