Microchip Technology, Inc. Digital Potentiometers MCP4461-103E/ML

Description
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4461-103E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4461-103E/ML-ND
Digital Potentiometers MCP4461-103E/ML-ND
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4461-103E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4461-103E/ML
10KOHM Digital Potentiometer 717-MCP4461-103E/ML
IC DGTL POT 10KOHM 257TAP 20QFN Product overview: MCP4461-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461-103E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 257TAP 20QFN Product overview: MCP4461-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4461-103E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4461-103E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4461-103E/ML
Data Acquisition - Digital Potentiometers MCP4461-103E/ML
IC DGTL POT 10KOHM 257TAP 20QFN

IC DGTL POT 10KOHM 257TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4461-103E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4461-103E/ML
Digital Potentiometers MCP4461-103E/ML
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Ic, Dgtl, Pot, 257Taps, 10K, 20Qfn; End To End Resistance Microchip - 27T2890 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dgtl, Pot, 257Taps, 10K, 20Qfn; End To End Resistance Microchip
27T2890
Ic, Dgtl, Pot, 257Taps, 10K, 20Qfn; End To End Resistance Microchip 27T2890
IC, DGTL, POT, 257TAPS, 10K, 20QFN; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

IC, DGTL, POT, 257TAPS, 10K, 20QFN; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

Supplier's Site
Digital Potentiometer, 10Kohm, 257Steps, Quad, Qfn-20; End To End Resistance Microchip - 91R2871 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 10Kohm, 257Steps, Quad, Qfn-20; End To End Resistance Microchip
91R2871
Digital Potentiometer, 10Kohm, 257Steps, Quad, Qfn-20; End To End Resistance Microchip 91R2871
DIGITAL POTENTIOMETER, 10kohm, 257STEPS, QUAD, QFN-20; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 10kohm, 257STEPS, QUAD, QFN-20; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4461-103E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4461-103E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4461-103E/ML
IC DGTL POT 10KOHM 257TAP 20QFN

IC DGTL POT 10KOHM 257TAP 20QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number MCP4461-103E/ML-ND 717-MCP4461-103E/ML MCP4461-103E/ML MCP4461-103E/ML 27T2890 MCP4461-103E/ML
Product Name Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Ic, Dgtl, Pot, 257Taps, 10K, 20Qfn; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data