Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP
Win Source Part Number: 1265230-MCP4452-502E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Mute, Selectable Address
Package: Tube
Number of Circuits: 4
Standard Package: 96
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4452502EST
Base Product Number: MCP4452
IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4452-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4452-502E/ST can be used for catalog matching and distributor lookup.
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP
IC DGTL POT 5KOHM 257TAP 14TSSOP
IC DGTL POT 5KOHM 257TAP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4452-502E/ST-ND | 1265230-MCP4452-502E/ST | 717-MCP4452-502E/ST | MCP4452-502E/ST | MCP4452-502E/ST | MCP4452-502E/ST |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 5KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |