Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4452-103E/ST

Description
Win Source Part Number: 1366648-MCP4452-103E /ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Features: Mute, Selectable Address Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: MCP4452 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Volatile Configuration: Rheostat Number of Circuits: 4 Resistance (Ohms): 10k Interface: I²C Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75
Request a Quote Datasheet
Description
Win Source Part Number: 1366648-MCP4452-103E /ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Features: Mute, Selectable Address Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: MCP4452 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Volatile Configuration: Rheostat Number of Circuits: 4 Resistance (Ohms): 10k Interface: I²C Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1366648-MCP4452-103E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1366648-MCP4452-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1366648-MCP4452-103E/ST
Win Source Part Number: 1366648-MCP4452-103E /ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Features: Mute, Selectable Address Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: MCP4452 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Volatile Configuration: Rheostat Number of Circuits: 4 Resistance (Ohms): 10k Interface: I²C Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75

Win Source Part Number: 1366648-MCP4452-103E/ST
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: Mute, Selectable Address
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: MCP4452
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Volatile
Configuration: Rheostat
Number of Circuits: 4
Resistance (Ohms): 10k
Interface: I²C
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75

Buy Now Datasheet
Digital Potentiometers - MCP4452-103E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4452-103E/ST-ND
Digital Potentiometers MCP4452-103E/ST-ND
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4452-103E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4452-103E/ST
10KOHM Digital Potentiometer 717-MCP4452-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4452-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4452-103E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4452-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4452-103E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4452-103E/ST
Data Acquisition - Digital Potentiometers MCP4452-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP

IC DGT POT 10KOHM 257TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4452-103E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4452-103E/ST
Digital Potentiometers MCP4452-103E/ST
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4452-103E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4452-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4452-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP

IC DGT POT 10KOHM 257TAP 14TSSOP

Supplier's Site
IC DGT POT 10KOHM 257TAP 14TSSOP - 536-MCP4452-103E/ST - Utmel Electronic Limited
Hong Kong, China
IC DGT POT 10KOHM 257TAP 14TSSOP
536-MCP4452-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP 536-MCP4452-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP

IC DGT POT 10KOHM 257TAP 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1366648-MCP4452-103E/ST MCP4452-103E/ST-ND 717-MCP4452-103E/ST MCP4452-103E/ST MCP4452-103E/ST MCP4452-103E/ST 536-MCP4452-103E/ST
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers IC DGT POT 10KOHM 257TAP 14TSSOP
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers