Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
IC DGTL POT 50KOHM 257TAP 20QFN Product overview: MCP4451T-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4451T-503E/ML
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package: Tape & Reel (TR)
Product Status: Active
Configuration: Potentiometer
Features: Mute, Selectable Address
Tolerance: ±20%
Temperature Coefficient (Typ): 150ppm/°C
Mounting Type: Surface Mount
IC DGTL POT 50KOHM 257TAP 20QFN
IC DGTL POT 50KOHM 257TAP 20QFN
Digital Potentiometer 50k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4451T-503E/ML-ND | 717-MCP4451T-503E/ML | MCP4451T-503E/ML | MCP4451T-503E/ML | MCP4451T-503E/ML | |
| Product Name | Digital Potentiometers | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) Data Acquisition Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |