Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
IC DGTL POT 5KOHM 257TAP 20QFN
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
IC DGTL POT 5KOHM 257TAP 20QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4451T-502E/ML-ND | MCP4451T-502E/ML | MCP4451T-502E/ML | MCP4451T-502E/ML |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |