Microchip Technology, Inc. Digital Potentiometers MCP4451-502E/ST

Description
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4451-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4451-502E/ST-ND
Digital Potentiometers MCP4451-502E/ST-ND
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP4451-502E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4451-502E/ST
5KOHM Digital Potentiometer 717-MCP4451-502E/ST
IC DGTL POT 5KOHM 257TAP 20TSSOP Product overview: MCP4451-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4451-502E/ST can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 257TAP 20TSSOP Product overview: MCP4451-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4451-502E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4451-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4451-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4451-502E/ST
IC DGTL POT 5KOHM 257TAP 20TSSOP

IC DGTL POT 5KOHM 257TAP 20TSSOP

Supplier's Site
Digital Potentiometers - MCP4451-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4451-502E/ST
Digital Potentiometers MCP4451-502E/ST
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4451-502E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4451-502E/ST
Data Acquisition - Digital Potentiometers MCP4451-502E/ST
IC DGTL POT 5KOHM 257TAP 20TSSOP

IC DGTL POT 5KOHM 257TAP 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4451-502E/ST-ND 717-MCP4451-502E/ST MCP4451-502E/ST MCP4451-502E/ST MCP4451-502E/ST
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP 20-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details