The MCP4451-104E/ST is a 7/8-bit volatile quad digital potentiometer featuring an I²C interface. It offers a quad resistor network with options for potentiometer or rheostat configurations. The device supports a resolution of 7-bit with 128 resistors (129 taps) or 8-bit with 256 resistors (257 taps), and it is available in four resistance values: 5 kΩ, 10 kΩ, 50 kΩ, and 100 kΩ. This digital potentiometer has a low wiper resistance of 75 Ω typical and operates over a wide voltage range of 1.8V to 5.5V, with specified characteristics from 2.7V to 5.5V. It features a low temperature coefficient, with absolute values at 50 ppm typical and ratiometric values at 15 ppm typical. The device supports high-speed I²C communication at frequencies of 100 kHz, 400 kHz, and 3.4 MHz, allowing for efficient read/write operations to the wiper. The MCP4451-104E/ST includes a terminal control register for resistor network terminal disconnection, a reset input pin, and brown-out reset protection at 1.5V typical. It is designed for extended temperature ranges from -40°C to +125°C and is available in multiple package types, including TSSOP-20 and QFN-20. This product is suitable for applications requiring precise resistance adjustments and digital control in various electronic designs.
IC DGT POT 100KOHM 257TP 20TSSOP Product overview: MCP4451-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4451-104E/ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366626-MCP4451-104E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: Mute, Selectable Address
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: MCP4451
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Volatile
Configuration: Potentiometer
Number of Circuits: 4
Resistance (Ohms): 100k
Interface: I²C
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps I²C Interface 20-TSSOP
IC DGT POT 100KOHM 257TP 20TSSOP
IC DGT POT 100KOHM 257TP 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4451-104E/ST | 1366626-MCP4451-104E/ST | MCP4451-104E/ST-ND | MCP4451-104E/ST | MCP4451-104E/ST | MCP4451-104E/ST |
| Product Name | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |