Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
IC DGTL POT 10KOHM 257TAP 20QFN Product overview: MCP4451-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4451-103E/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884200-MCP4451-103E/
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP4451
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DGTL POT 10KOHM 257TAP 20QFN
IC DGTL POT 10KOHM 257TAP 20QFN
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps I²C Interface 20-QFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4451-103E/ML-ND | 717-MCP4451-103E/ML | 884200-MCP4451-103E/ML | MCP4451-103E/ML | MCP4451-103E/ML | MCP4451-103E/ML |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4451-103E/ML | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |