Microchip Technology, Inc. 50KOHM Digital Potentiometer MCP4442T-503E/ST

Description
IC DGT POT 50KOHM 129TAP 14TSSOP Product overview: MCP4442T-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4442T-503E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 50KOHM 129TAP 14TSSOP Product overview: MCP4442T-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4442T-503E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM Digital Potentiometer - 717-MCP4442T-503E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4442T-503E/ST
50KOHM Digital Potentiometer 717-MCP4442T-503E/ST
IC DGT POT 50KOHM 129TAP 14TSSOP Product overview: MCP4442T-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4442T-503E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 129TAP 14TSSOP Product overview: MCP4442T-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4442T-503E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
990528-MCP4442T-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 990528-MCP4442T-503E/ST
Win Source Part Number: 990528-MCP4442T-503E /ST Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: WiperLock™ Features: Selectable Address Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Rheostat Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 50k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP4442T-503E/ST-ND, MCP4442T-503E/STCT,M CP4442T-503E/STTR,MC P4442T-503E/STDKR Base Product Number: MCP4442

Win Source Part Number: 990528-MCP4442T-503E/ST
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: WiperLock™
Features: Selectable Address
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4442T-503E/ST-ND,MCP4442T-503E/STCT,MCP4442T-503E/STTR,MCP4442T-503E/STDKR
Base Product Number: MCP4442

Buy Now Datasheet
Digital Potentiometers - MCP4442T-503E/STCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4442T-503E/STCT-ND
Digital Potentiometers MCP4442T-503E/STCT-ND
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP4442T-503E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4442T-503E/STDKR-ND
Digital Potentiometers MCP4442T-503E/STDKR-ND
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP4442T-503E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4442T-503E/STTR-ND
Digital Potentiometers MCP4442T-503E/STTR-ND
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4442T-503E/ST
Data Acquisition - Digital Potentiometers MCP4442T-503E/ST
IC DGT POT 50KOHM 129TAP 14TSSOP

IC DGT POT 50KOHM 129TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4442T-503E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4442T-503E/ST
Digital Potentiometers MCP4442T-503E/ST
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4442T-503E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4442T-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4442T-503E/ST
IC DGT POT 50KOHM 129TAP 14TSSOP

IC DGT POT 50KOHM 129TAP 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4442T-503E/ST 990528-MCP4442T-503E/ST MCP4442T-503E/STCT-ND MCP4442T-503E/ST MCP4442T-503E/ST MCP4442T-503E/ST
Product Name 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data