Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP
Win Source Part Number: 1366628-MCP4442-104E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: WiperLock™
Package: Tube
Product Status: Active
Features: Selectable Address
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: MCP4442
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Configuration: Rheostat
Number of Circuits: 4
Resistance (Ohms): 100k
Interface: I²C
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
IC DGT POT 100KOHM 129TP 14TSSOP Product overview: MCP4442-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4442-104E/ST can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP
IC DGT POT 100KOHM 129TP 14TSSOP
IC DGT POT 100KOHM 129TP 14TSSOP
DIGITAL POTENTIOMETER, 100kohm, 129STEPS, QUAD, TSSOP-14; End To End Resistance:100kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4442-104E/ST-ND | 1366628-MCP4442-104E/ST | 717-MCP4442-104E/ST | MCP4442-104E/ST | MCP4442-104E/ST | MCP4442-104E/ST | 91R2865 |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 100KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 100Kohm, 129Steps, Quad, Tssop-14; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | SSOP | |
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |