Microchip Technology, Inc. Digital Potentiometers MCP4441T-503E/ST

Description
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4441T-503E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4441T-503E/ST-ND
Digital Potentiometers MCP4441T-503E/ST-ND
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP4441T-503E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4441T-503E/ST
Digital Potentiometers MCP4441T-503E/ST
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4441T-503E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4441T-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4441T-503E/ST
IC DGT POT 50KOHM 129TAP 20TSSOP

IC DGT POT 50KOHM 129TAP 20TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4441T-503E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4441T-503E/ST
Data Acquisition - Digital Potentiometers MCP4441T-503E/ST
IC DGT POT 50KOHM 129TAP 20TSSOP

IC DGT POT 50KOHM 129TAP 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4441T-503E/ST-ND MCP4441T-503E/ST MCP4441T-503E/ST MCP4441T-503E/ST
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details