Microchip Technology, Inc. Digital Potentiometers MCP4441T-503E/ML

Description
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4441T-503E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4441T-503E/ML-ND
Digital Potentiometers MCP4441T-503E/ML-ND
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4441T-503E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4441T-503E/ML
Data Acquisition - Digital Potentiometers MCP4441T-503E/ML
IC DGTL POT 50KOHM 129TAP 20QFN

IC DGTL POT 50KOHM 129TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4441T-503E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4441T-503E/ML
Digital Potentiometers MCP4441T-503E/ML
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4441T-503E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4441T-503E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4441T-503E/ML
IC DGTL POT 50KOHM 129TAP 20QFN

IC DGTL POT 50KOHM 129TAP 20QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4441T-503E/ML-ND MCP4441T-503E/ML MCP4441T-503E/ML MCP4441T-503E/ML
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details