Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4441T-103E/ML

Description
Win Source Part Number: 1351808-MCP4441T-103 E/ML Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Series: WiperLock™ Features: Selectable Address Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,300 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4441 Resistance - Wiper (Ohms) (Typ): 75
Request a Quote Datasheet
Description
Win Source Part Number: 1351808-MCP4441T-103 E/ML Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Series: WiperLock™ Features: Selectable Address Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,300 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4441 Resistance - Wiper (Ohms) (Typ): 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1351808-MCP4441T-103E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1351808-MCP4441T-103E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1351808-MCP4441T-103E/ML
Win Source Part Number: 1351808-MCP4441T-103 E/ML Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Series: WiperLock™ Features: Selectable Address Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,300 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4441 Resistance - Wiper (Ohms) (Typ): 75

Win Source Part Number: 1351808-MCP4441T-103E/ML
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Series: WiperLock™
Features: Selectable Address
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,300
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4441
Resistance - Wiper (Ohms) (Typ): 75

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4441T-103E/ML
10KOHM Digital Potentiometer 717-MCP4441T-103E/ML
IC DGTL POT 10KOHM 129TAP 20QFN Product overview: MCP4441T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441T-103E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 129TAP 20QFN Product overview: MCP4441T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441T-103E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4441T-103E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4441T-103E/ML-ND
Digital Potentiometers MCP4441T-103E/ML-ND
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4441T-103E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4441T-103E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4441T-103E/ML
IC DGTL POT 10KOHM 129TAP 20QFN

IC DGTL POT 10KOHM 129TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP4441T-103E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4441T-103E/ML
Digital Potentiometers MCP4441T-103E/ML
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4441T-103E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4441T-103E/ML
Data Acquisition - Digital Potentiometers MCP4441T-103E/ML
IC DGTL POT 10KOHM 129TAP 20QFN

IC DGTL POT 10KOHM 129TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1351808-MCP4441T-103E/ML 717-MCP4441T-103E/ML MCP4441T-103E/ML-ND MCP4441T-103E/ML MCP4441T-103E/ML MCP4441T-103E/ML
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details