Microchip Technology, Inc. 50KOHM Digital Potentiometer MCP4441-503E/ML

Description
IC DGTL POT 50KOHM 129TAP 20QFN Product overview: MCP4441-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441-503E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 50KOHM 129TAP 20QFN Product overview: MCP4441-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441-503E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4441-503E/ML
50KOHM Digital Potentiometer 717-MCP4441-503E/ML
IC DGTL POT 50KOHM 129TAP 20QFN Product overview: MCP4441-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441-503E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 129TAP 20QFN Product overview: MCP4441-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441-503E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4441-503E/ML - 926687-MCP4441-503E/ML - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4441-503E/ML
926687-MCP4441-503E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4441-503E/ML 926687-MCP4441-503E/ML
Manufacturer: Microchip Technology Win Source Part Number: 926687-MCP4441-503E/ ML Series: WiperLock™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4) Package: 20-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP4441 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926687-MCP4441-503E/ML
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP4441
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital Potentiometers - MCP4441-503E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4441-503E/ML-ND
Digital Potentiometers MCP4441-503E/ML-ND
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4441-503E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4441-503E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4441-503E/ML
IC DGTL POT 50KOHM 129TAP 20QFN

IC DGTL POT 50KOHM 129TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP4441-503E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4441-503E/ML
Digital Potentiometers MCP4441-503E/ML
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4441-503E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4441-503E/ML
Data Acquisition - Digital Potentiometers MCP4441-503E/ML
IC DGTL POT 50KOHM 129TAP 20QFN

IC DGTL POT 50KOHM 129TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometer, 50Kohm, 129Steps, Quad, Qfn-20; End To End Resistance Microchip - 91R2854 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 129Steps, Quad, Qfn-20; End To End Resistance Microchip
91R2854
Digital Potentiometer, 50Kohm, 129Steps, Quad, Qfn-20; End To End Resistance Microchip 91R2854
DIGITAL POTENTIOMETER, 50kohm, 129STEPS, QUAD, QFN-20; End To End Resistance:50kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 129STEPS, QUAD, QFN-20; End To End Resistance:50kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4441-503E/ML 926687-MCP4441-503E/ML MCP4441-503E/ML-ND MCP4441-503E/ML MCP4441-503E/ML MCP4441-503E/ML 91R2854
Product Name 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4441-503E/ML Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometer, 50Kohm, 129Steps, Quad, Qfn-20; End To End Resistance Microchip
Mounting / Packaging 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details