IC DGT POT 100KOHM 129TP 20TSSOP Product overview: MCP4441-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441-104E/ST can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366638-MCP4441-104E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: WiperLock™
Package: Tube
Product Status: Active
Features: Selectable Address
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: MCP4441
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Configuration: Potentiometer
Number of Circuits: 4
Resistance (Ohms): 100k
Interface: I²C
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
IC DGT POT 100KOHM 129TP 20TSSOP
DIGITAL POTENTIOMETER, 100kohm, 129STEPS, QUAD, TSSOP-20; End To End Resistance:100kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 100KOHM 129TP 20TSSOP
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP4441-104E/ST | 1366638-MCP4441-104E/ST | MCP4441-104E/ST-ND | MCP4441-104E/ST | 91R2851 | MCP4441-104E/ST | MCP4441-104E/ST |
| Product Name | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer, 100Kohm, 129Steps, Quad, Tssop-20; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD); SSOP | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |