Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
IC DGTL POT 100KOHM 129TAP 20QFN Product overview: MCP4441-104E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441-104E/ML can be used for catalog matching and distributor lookup.
DIGITAL POTENTIOMETER, 100kohm, 129STEPS, QUAD, QFN-20; End To End Resistance:100kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
IC DGTL POT 100KOHM 129TAP 20QFN
IC DGTL POT 100KOHM 129TAP 20QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4441-104E/ML-ND | 717-MCP4441-104E/ML | 91R2850 | MCP4441-104E/ML | MCP4441-104E/ML | MCP4441-104E/ML |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Digital Potentiometer, 100Kohm, 129Steps, Quad, Qfn-20; End To End Resistance Microchip | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 1.8 volts |