The MCP444X/446X series digital potentiometer features a quad resistor network with a nominal resistance of 10 kΩ and offers 129 discrete steps for precise control. It supports both potentiometer and rheostat configurations, making it versatile for various applications. The device operates within a supply voltage range of 2.7V to 5.5V and is controlled via an I²C interface, supporting data rates of up to 3.4 MHz. This digital potentiometer includes nonvolatile memory for automatic recall of wiper settings, along with WiperLock,Ñ¢ technology for enhanced data protection. It has a low wiper resistance of 75 Ω and a wide operating temperature range from -40°C to +125°C. The MCP444X/446X series is suitable for applications requiring precise resistance adjustments and is RoHS compliant.
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
IC DGT POT 10KOHM 129TAP 20TSSOP Product overview: MCP4441-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441-103E/ST can be used for catalog matching and distributor lookup.
IC DGT POT 10KOHM 129TAP 20TSSOP
IC DGT POT 10KOHM 129TAP 20TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
DIGITAL POTENTIOMETER, 10kohm, 129STEPS, QUAD, TSSOP-20; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4441-103E/ST-ND | 717-MCP4441-103E/ST | MCP4441-103E/ST | MCP4441-103E/ST | MCP4441-103E/ST | 91R2849 |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometer, 10Kohm, 129Steps, Quad, Tssop-20; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | 20-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP |
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts | 2.7 to 5.5 volts |