IC DGTL POT 10KOHM 129TAP 20QFN Product overview: MCP4441-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4441-103E/ML can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351809-MCP4441-103E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Series: WiperLock™
Features: Selectable Address
Package: Tube
Number of Circuits: 4
Standard Package: 91
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4441
Resistance - Wiper (Ohms) (Typ): 75
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
DIGITAL POTENTIOMETER, 10kohm, 129STEPS, QUAD, QFN-20; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGTL POT 10KOHM 129TAP 20QFN
IC DGTL POT 10KOHM 129TAP 20QFN
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4441-103E/ML | 1351809-MCP4441-103E/ML | MCP4441-103E/ML-ND | 91R2848 | MCP4441-103E/ML | MCP4441-103E/ML | MCP4441-103E/ML |
| Product Name | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometer, 10Kohm, 129Steps, Quad, Qfn-20; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |