Microchip Technology, Inc. Digital Potentiometers MCP4432-502E/ST

Description
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4432-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4432-502E/ST-ND
Digital Potentiometers MCP4432-502E/ST-ND
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP4432-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4432-502E/ST
Digital Potentiometers MCP4432-502E/ST
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4432-502E/ST
Data Acquisition - Digital Potentiometers MCP4432-502E/ST
IC DGTL POT 5KOHM 129TAP 14TSSOP

IC DGTL POT 5KOHM 129TAP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4432-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4432-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4432-502E/ST
IC DGTL POT 5KOHM 129TAP 14TSSOP

IC DGTL POT 5KOHM 129TAP 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4432-502E/ST-ND MCP4432-502E/ST MCP4432-502E/ST MCP4432-502E/ST
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details