The MCP4431T-104E/ST is a 7/8-bit volatile quad digital potentiometer featuring an I²C interface. It offers a quad resistor network with options for potentiometer or rheostat configurations. The device supports resolutions of 7-bit (128 resistors) and 8-bit (256 resistors), with four available resistance values: 5 kΩ, 10 kΩ, 50 kΩ, and 100 kΩ. The wiper resistance is typically low at 75 Ω, and it operates over a wide voltage range of 1.8V to 5.5V, with specified characteristics from 2.7V to 5.5V. The MCP4431T-104E/ST features a low temperature coefficient, with absolute and ratiometric values of 50 ppm and 15 ppm, respectively. It supports high-speed I²C communication at frequencies of 100 kHz, 400 kHz, and 3.4 MHz, allowing for efficient read/write operations to the wiper. The device includes a terminal control register for disconnecting the resistor network terminals and has a brown-out reset protection feature at 1.5V. It is designed for extended temperature ranges from -40°C to +125°C and is available in multiple package types, including TSSOP-20 and QFN-20.
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Digital Potentiometer 100k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
IC DGT POT 100KOHM 129TP 20TSSOP
IC DGT POT 100KOHM 129TP 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4431T-104E/ST-ND | MCP4431T-104E/ST | MCP4431T-104E/ST | MCP4431T-104E/ST |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP |
| Resistance Taper | Linear | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |