Microchip Technology, Inc. 50KOHM Digital Potentiometer MCP4431-503E/ML

Description
IC DGTL POT 50KOHM 129TAP 20QFN Product overview: MCP4431-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4431-503E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 50KOHM 129TAP 20QFN Product overview: MCP4431-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4431-503E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4431-503E/ML
50KOHM Digital Potentiometer 717-MCP4431-503E/ML
IC DGTL POT 50KOHM 129TAP 20QFN Product overview: MCP4431-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4431-503E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 129TAP 20QFN Product overview: MCP4431-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4431-503E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4431-503E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4431-503E/ML-ND
Digital Potentiometers MCP4431-503E/ML-ND
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4431-503E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4431-503E/ML
Data Acquisition - Digital Potentiometers MCP4431-503E/ML
IC DGTL POT 50KOHM 129TAP 20QFN

IC DGTL POT 50KOHM 129TAP 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4431-503E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4431-503E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4431-503E/ML
IC DGTL POT 50KOHM 129TAP 20QFN

IC DGTL POT 50KOHM 129TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP4431-503E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4431-503E/ML
Digital Potentiometers MCP4431-503E/ML
Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Digital Potentiometer 50k Ohm 4 Circuit 129 Taps I²C Interface 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4431-503E/ML MCP4431-503E/ML-ND MCP4431-503E/ML MCP4431-503E/ML MCP4431-503E/ML
Product Name 50KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details