Microchip Technology, Inc. Digital Potentiometers MCP4431-502E/ST

Description
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4431-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4431-502E/ST-ND
Digital Potentiometers MCP4431-502E/ST-ND
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4431-502E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4431-502E/ST
Data Acquisition - Digital Potentiometers MCP4431-502E/ST
IC DGTL POT 5KOHM 129TAP 20TSSOP

IC DGTL POT 5KOHM 129TAP 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4431-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4431-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4431-502E/ST
IC DGTL POT 5KOHM 129TAP 20TSSOP

IC DGTL POT 5KOHM 129TAP 20TSSOP

Supplier's Site
Digital Potentiometers - MCP4431-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4431-502E/ST
Digital Potentiometers MCP4431-502E/ST
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4431-502E/ST-ND MCP4431-502E/ST MCP4431-502E/ST MCP4431-502E/ST
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details