Microchip Technology, Inc. Digital Potentiometers MCP4431-103E/ST

Description
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4431-103E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4431-103E/ST-ND
Digital Potentiometers MCP4431-103E/ST-ND
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4431-103E/ST
926686-MCP4431-103E/ST
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4431-103E/ST 926686-MCP4431-103E/ST
Manufacturer: Microchip Technology Win Source Part Number: 926686-MCP4431-103E/ ST Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP4431 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926686-MCP4431-103E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP4431
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4431-103E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4431-103E/ST
10KOHM Digital Potentiometer 717-MCP4431-103E/ST
IC DGT POT 10KOHM 129TAP 20TSSOP Product overview: MCP4431-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4431-103E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 129TAP 20TSSOP Product overview: MCP4431-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4431-103E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4431-103E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4431-103E/ST
Data Acquisition - Digital Potentiometers MCP4431-103E/ST
IC DGT POT 10KOHM 129TAP 20TSSOP

IC DGT POT 10KOHM 129TAP 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4431-103E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4431-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4431-103E/ST
IC DGT POT 10KOHM 129TAP 20TSSOP

IC DGT POT 10KOHM 129TAP 20TSSOP

Supplier's Site
Digital Potentiometers - MCP4431-103E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4431-103E/ST
Digital Potentiometers MCP4431-103E/ST
Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 129 Taps I²C Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4431-103E/ST-ND 926686-MCP4431-103E/ST 717-MCP4431-103E/ST MCP4431-103E/ST MCP4431-103E/ST MCP4431-103E/ST
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4431-103E/ST 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "20-TSSOP Surface Mount Technology (SMT / SMD) 20-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data