Digital Potentiometer 5k Ohm 4 Circuit 257 Taps SPI Interface 14-TSSOP
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps SPI Interface 14-TSSOP
IC DGTL POT 5KOHM 257TAP 14TSSOP
IC DGTL POT 5KOHM 257TAP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4362T-502E/ST-ND | MCP4362T-502E/ST | MCP4362T-502E/ST | MCP4362T-502E/ST |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |