The MCP4362-502E/ST is a quad digital potentiometer featuring a SPI interface and non-volatile memory. It offers a resistance value of 5 kΩ with 257 taps, allowing for precise adjustments in applications. The device supports both potentiometer and rheostat configurations, providing flexibility in usage. It operates within a voltage range of 2.7V to 5.5V and has a low wiper resistance of 75 Ω, which is beneficial for minimizing signal loss. The MCP4362-502E/ST includes features such as automatic recall of saved wiper settings, hardware and software write protection, and a brown-out reset protection mechanism. It is suitable for a wide temperature range from -40°C to +125°C, making it ideal for various environmental conditions. The device is packaged in a 14-TSSOP format, facilitating integration into compact designs.
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps SPI Interface 14-TSSOP
IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4362-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4362-502E/ST can be used for catalog matching and distributor lookup.
IC DGTL POT 5KOHM 257TAP 14TSSOP
DIGITAL POTENTIOMETER, 5KOHM, QUAD, TSSOP-14; End To End Resistance:5kohm; No. of Pots:Quad; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 5k Ohm 4 Circuit 257 Taps SPI Interface 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4362-502E/ST-ND | 717-MCP4362-502E/ST | MCP4362-502E/ST | 53R0057 | MCP4362-502E/ST |
| Product Name | Digital Potentiometers | 5KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometer, 5Kohm, Quad, Tssop-14; End To End Resistance Microchip | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % |