Microchip Technology, Inc. Digital Potentiometers MCP4361T-104E/ML

Description
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps SPI Interface 20-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps SPI Interface 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4361T-104E/ML-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4361T-104E/ML-ND
Digital Potentiometers MCP4361T-104E/ML-ND
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps SPI Interface 20-QFN (4x4)

Digital Potentiometer 100k Ohm 4 Circuit 257 Taps SPI Interface 20-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4361T-104E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4361T-104E/ML
Digital Potentiometers MCP4361T-104E/ML
Digital Potentiometer 100k Ohm 4 Circuit 257 Taps SPI Interface 20-QFN (4x4)

Digital Potentiometer 100k Ohm 4 Circuit 257 Taps SPI Interface 20-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4361T-104E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4361T-104E/ML
Data Acquisition - Digital Potentiometers MCP4361T-104E/ML
IC DGTL POT 100KOHM 257TAP 20QFN

IC DGTL POT 100KOHM 257TAP 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4361T-104E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4361T-104E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4361T-104E/ML
IC DGTL POT 100KOHM 257TAP 20QFN

IC DGTL POT 100KOHM 257TAP 20QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4361T-104E/ML-ND MCP4361T-104E/ML MCP4361T-104E/ML MCP4361T-104E/ML
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details