The MCP4361T-103E/ML is a quad digital potentiometer featuring a 10kΩ resistance with 257 taps, designed for SPI communication. It supports both potentiometer and rheostat configurations, making it versatile for various applications. The device operates within a voltage range of 2.7V to 5.5V and has a low wiper resistance of 75Ω, ensuring efficient performance. It includes non-volatile memory for automatic recall of wiper settings and features WiperLock,Ñ¢ technology for added security. The MCP4361T-103E/ML is suitable for extended temperature ranges from -40°C to +125°C, making it ideal for demanding environments. Additionally, it offers a low power consumption of 2.5µA in inactive mode and supports high-speed SPI communication up to 10MHz. This product is well-suited for applications requiring precise resistance adjustments and reliable performance.
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps SPI Interface 20-QFN (4x4)
IC DGTL POT 10KOHM 257TAP 20QFN Product overview: MCP4361T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4361T-103E/ML
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers
Series: WiperLock™
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Supplier Device Package: 20-QFN (4x4)
Package / Case: 20-VFQFN Exposed Pad
Product Status: Active
Base Product Number: MCP4361
IC DGTL POT 10KOHM 257TAP 20QFN
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps SPI Interface 20-QFN (4x4)
IC DGTL POT 10KOHM 257TAP 20QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4361T-103E/ML-ND | 717-MCP4361T-103E/ML | MCP4361T-103E/ML | MCP4361T-103E/ML | MCP4361T-103E/ML | |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |