Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4351T-103E/ST

Description
Win Source Part Number: 1351449-MCP4351T-103 E/ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4351 Resistance - Wiper (Ohms) (Typ): 75
Request a Quote Datasheet
Description
Win Source Part Number: 1351449-MCP4351T-103 E/ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4351 Resistance - Wiper (Ohms) (Typ): 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1351449-MCP4351T-103E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1351449-MCP4351T-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1351449-MCP4351T-103E/ST
Win Source Part Number: 1351449-MCP4351T-103 E/ST Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: SPI Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4351 Resistance - Wiper (Ohms) (Typ): 75

Win Source Part Number: 1351449-MCP4351T-103E/ST
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4351
Resistance - Wiper (Ohms) (Typ): 75

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4351T-103E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4351T-103E/ST
10KOHM Digital Potentiometer 717-MCP4351T-103E/ST
IC DGT POT 10KOHM 257TAP 20TSSOP Product overview: MCP4351T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4351T-103E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 257TAP 20TSSOP Product overview: MCP4351T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4351T-103E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4351T-103E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4351T-103E/ST-ND
Digital Potentiometers MCP4351T-103E/ST-ND
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4351T-103E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4351T-103E/ST
Data Acquisition - Digital Potentiometers MCP4351T-103E/ST
IC DGT POT 10KOHM 257TAP 20TSSOP

IC DGT POT 10KOHM 257TAP 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4351T-103E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4351T-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4351T-103E/ST
IC DGT POT 10KOHM 257TAP 20TSSOP

IC DGT POT 10KOHM 257TAP 20TSSOP

Supplier's Site
Digital Potentiometers - MCP4351T-103E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4351T-103E/ST
Digital Potentiometers MCP4351T-103E/ST
Digital Potentiometer 10k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 257 Taps SPI Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1351449-MCP4351T-103E/ST 717-MCP4351T-103E/ST MCP4351T-103E/ST-ND MCP4351T-103E/ST MCP4351T-103E/ST MCP4351T-103E/ST
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573200 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details