Microchip Technology, Inc. Digital Potentiometers MCP4342T-502E/ST

Description
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4342T-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4342T-502E/ST-ND
Digital Potentiometers MCP4342T-502E/ST-ND
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP4342T-502E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4342T-502E/ST
5KOHM Digital Potentiometer 717-MCP4342T-502E/ST
IC DGTL POT 5KOHM 129TAP 14TSSOP Product overview: MCP4342T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4342T-502E/ST can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 129TAP 14TSSOP Product overview: MCP4342T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4342T-502E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4342T-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4342T-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4342T-502E/ST
IC DGTL POT 5KOHM 129TAP 14TSSOP

IC DGTL POT 5KOHM 129TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4342T-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4342T-502E/ST
Digital Potentiometers MCP4342T-502E/ST
Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP

Digital Potentiometer 5k Ohm 4 Circuit 129 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4342T-502E/ST
Data Acquisition - Digital Potentiometers MCP4342T-502E/ST
IC DGTL POT 5KOHM 129TAP 14TSSOP

IC DGTL POT 5KOHM 129TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4342T-502E/ST-ND 717-MCP4342T-502E/ST MCP4342T-502E/ST MCP4342T-502E/ST MCP4342T-502E/ST
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details